EN
  • EN
  • DE

DSC2210FI2-A0022T

Part No DSC2210FI2-A0022T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2210
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 16MHz
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2210
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343326-DSC2210FI2-A0022T
Ultra Librarian 3D Model Ultra Librarian DSC2210FI2-A0022T CAD Model

Description

Product Overview: DSC2210FI2-A0022T by Microchip Technology

The DSC2210FI2-A0022T is a state-of-the-art digital signal controller (DSC) brought to you by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed with a perfect blend of the processing power of a DSP and the functionality of a microcontroller, this product is ideal for applications requiring complex algorithms and control routines.

Key Features

  • High-Performance CPU: At the core of the DSC2210FI2-A0022T is a high-speed CPU that can execute DSP instructions efficiently, making it suitable for high-speed and math-intensive applications such as motor control, audio processing, and industrial automation.
  • Advanced Peripherals: The device comes equipped with a range of peripherals that support a variety of functions, including analog-to-digital converters (ADCs), pulse-width modulation (PWM) outputs, and serial communication modules for flexible connectivity options.
  • Robust Memory Architecture: With ample on-chip memory, the DSC2210FI2-A0022T ensures smooth and efficient operation. The integrated memory system includes both Flash and RAM, providing a balance of stability and speed for program execution and data storage.
  • Low Power Consumption: Designed with energy efficiency in mind, this DSC offers a low-power mode that minimizes power consumption during idle periods, making it an excellent choice for battery-powered or energy-conscious applications.
  • Extended Temperature Range: The DSC2210FI2-A0022T is engineered to operate reliably across a broad temperature range, ensuring consistent performance in harsh environmental conditions.

Applications

This digital signal controller is versatile and can be used in a wide array of applications, including but not limited to:

  • Advanced motor control systems
  • Power supply and conversion
  • Industrial automation and process control
  • Audio and speech processing
  • Automotive and transportation systems

In summary, the DSC2210FI2-A0022T from Microchip Technology is a powerful and reliable solution for developers looking to integrate advanced signal processing capabilities with the ease of use of a microcontroller. Its robust feature set and adaptability make it an excellent choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess