EN
  • EN
  • DE

DSC400-0333Q0040KI2

Part No DSC400-0333Q0040KI2
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description MEMS OSC XO 2.25V-3.6V 20VFQFN  /  LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC400
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 25MHz
Frequency - Output 3 25MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height 0.035" (0.90mm)
Package / Case 20-VFQFN Exposed Pad
Base Product Number DSC400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2266-DSC400-0333Q0040KI2
Standard Package 72
Win Source Part Number 1056205-DSC400-0333Q0040KI2
Ultra Librarian 3D Model Ultra Librarian DSC400-0333Q0040KI2 CAD Model

Description

Microchip Technology's DSC400-0333Q0040KI2

The DSC400-0333Q0040KI2 from Microchip Technology is a cutting-edge, low-jitter, high-reliability MEMS oscillator designed to meet the demanding needs of modern electronic systems. This compact and precision-engineered component is part of Microchip's comprehensive range of timing solutions, offering exceptional performance and stability for a variety of applications.

Key Features

  • Frequency Range: The DSC400-0333Q0040KI2 operates at a frequency of 40 kHz, making it suitable for applications that require a specific timing solution within this range.
  • Supply Voltage: This device supports a supply voltage range of 1.71V to 3.63V, providing flexibility for different power requirements and ensuring compatibility with a wide range of electronic systems.
  • Output Type: It offers a CMOS/LVPECL/LVDS output, delivering versatile options to interface with various digital circuits, thereby enhancing its adaptability to different design needs.
  • Stability: The DSC400 series is known for its excellent frequency stability, and the DSC400-0333Q0040KI2 is no exception. It maintains consistent performance even under varying environmental conditions.
  • Package: Housed in a compact 6-SMD, no lead package, this oscillator is designed for space-constrained applications without compromising on functionality.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions.

Applications

The versatility of the DSC400-0333Q0040KI2 makes it an ideal choice for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure
  • Internet of Things (IoT) devices
  • Consumer electronics

With its robust design and precision timing, the DSC400-0333Q0040KI2 from Microchip Technology is a reliable component that engineers and designers can trust to deliver consistent performance in their high-tech products. Whether it's for critical communication systems or sophisticated consumer electronics, this MEMS oscillator stands out as an essential building block in any timing-critical application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess