EN
  • EN
  • DE

DSC557-0344FI0

Part No DSC557-0344FI0
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK GEN PCIE 14QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PCI Express (PCIe) Clock Generator IC 100MHz Output 14-QFN (2.5x3.2)
Manufacturer Microchip Technology
Series DSC557-03
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-QFN (2.5x3.2)
Family Name DSC557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 110
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917580-DSC557-0344FI0
Ultra Librarian 3D Model Ultra Librarian DSC557-0344FI0 CAD Model

Description

The DSC557-0344FI0 is a cutting-edge product from Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This device is designed to cater to the needs of modern electronics, providing a reliable and efficient solution for various applications.

Key Features

  • High Precision: The DSC557-0344FI0 boasts high precision in its operations, ensuring accurate performance for sensitive applications.
  • Low Power Consumption: Engineered for efficiency, this product operates with minimal power usage, making it ideal for battery-powered or energy-conscious designs.
  • Stability: It offers exceptional stability under varying conditions, which is crucial for maintaining the integrity of the application it serves.
  • Integration: The device is designed for easy integration into existing systems, with a form factor and interface that support a straightforward design-in process.

Applications

The DSC557-0344FI0 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Industrial automation
  • Automotive systems
  • Consumer electronics
  • Telecommunications
  • Internet of Things (IoT) devices

Technical Specifications

For engineers and designers considering the DSC557-0344FI0 for their projects, here are some of the technical specifications:

  • Supply Voltage: Specified to operate efficiently across a range of voltages.
  • Temperature Range: Capable of maintaining performance over a wide temperature range, making it suitable for harsh environments.
  • Package: Comes in a robust package that ensures the device's longevity and reliability.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC557-0344FI0 is no exception. The product undergoes rigorous testing and quality assurance processes to ensure that it meets the highest standards of reliability and performance.

Support and Resources

Customers can access a wealth of support and resources from Microchip Technology, including detailed datasheets, application notes, and design tools. Technical support is also readily available from Microchip's team of experts to assist with any aspect of design, development, and deployment.

You May Also Be Interested in

Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess