EN
  • EN
  • DE

DSC6011JI2B-012.0000

Part No DSC6011JI2B-012.0000
Manufacturer Microchip Technology
Catalog OEM Souring
Description Ultra-Low Power MEMS Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466576-DSC6011JI2B-012.0000
Manufacturer Microchip Technology
Package Strip
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 12MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Supplier Device Package 4-VLGA (2.5x2)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035\
Ultra Librarian 3D Model Ultra Librarian DSC6011JI2B-012.0000 CAD Model

Description

The DSC6011JI2B-012.0000 from Microchip represents the forefront of oscillator technology, offering an ultra-low power MEMS solution that marries performance with energy efficiency. This device’s cutting-edge design enables it to provide a stable and precise clock output of 12.0000 MHz, which is crucial for timing-sensitive applications across telecommunications, networking, and portable electronics. The oscillator operates with minimal power consumption, extending battery life and reducing energy costs in systems where continuous operation is critical. Its compact form factor and resilience to mechanical shock and vibration make it an excellent choice for applications operating in harsh environments or those requiring a high degree of portability. The DSC6011JI2B-012.0000 stands out as a sophisticated choice for designers aiming to enhance system reliability and performance without sacrificing power efficiency.

You May Also Be Interested in

Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess