EN
  • EN
  • DE

DSC6013MI1A-000.0000T

Part No DSC6013MI1A-000.0000T
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 1MHZ-80MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 1 MHz ~ 80 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Case / Package 4-VFLGA
Supplier Device Package 4-VFLGA (2x1.6)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1501826-DSC6013MI1A-000.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6013MI1A-000.0000T CAD Model

Description

N

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC PROG XO CML 2.5V 25PPM / XO (Standard) CML 525 MHz ~ 810 MHz Programmable Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $1.3063
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $5.8209
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Abracon LLC
MEMS OSC PROG BLANK 1MHZ-150MHZ / XO (Standard) LVCMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess