EN
  • EN
  • DE

DSC6021CE1A-00D0T

Part No DSC6021CE1A-00D0T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz, 80MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344111-DSC6021CE1A-00D0T
Ultra Librarian 3D Model Ultra Librarian DSC6021CE1A-00D0T CAD Model

Description

Product Overview: DSC6021CE1A-00D0T

The DSC6021CE1A-00D0T is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and high-performance device is engineered to deliver exceptional timing solutions for a wide range of applications.

Key Features

  • Frequency Range: The DSC6021CE1A-00D0T offers a stable frequency output of 2.048 MHz, which is ideal for applications requiring precise clock signals.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, making it suitable for low-power applications and battery-operated devices.
  • Low Power Consumption: This oscillator is designed for energy efficiency, with low power consumption that extends the battery life of portable devices.
  • Compact Size: With a miniature footprint of 2.5 x 2.0 mm, the DSC6021CE1A-00D0T is ideal for space-constrained applications, allowing for more compact and integrated designs.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, facilitating easy integration into system designs.

Applications

The DSC6021CE1A-00D0T is versatile and can be used in various applications, including:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) products
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC6021CE1A-00D0T is no exception, as it is built to meet stringent quality standards, ensuring long-term reliability and performance for critical applications.

Environmental Compliance

The DSC6021CE1A-00D0T is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for developers and manufacturers looking to create sustainable products.

With its combination of performance, efficiency, and compact size, the DSC6021CE1A-00D0T from Microchip Technology is an excellent choice for designers who require a reliable and precise timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess