EN
  • EN
  • DE

GL865D3A611R001

Part No GL865D3A611R001
Manufacturer Telit
Catalog Custom Parts (E - I)
Description GL865-DUAL V3 Fw 16.01.151 Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196767-GL865D3A611R001
Categories Custom Parts
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL865D3A611R001 CAD Model

Description

The GL865-DUAL is an ultra-compact GSM/GPRS module manufactured by Telit. Designed for size-sensitive applications, it provides a cost-effective and highly integrated solution for adding cellular connectivity to a variety of devices. This module supports dual-band GSM/GPRS operation, making it suitable for use in many regions worldwide.

Applications

  • Asset tracking: Used in tracking devices for vehicles, containers, and other valuable assets.
  • Remote monitoring: Employed in remote monitoring systems for environmental sensors, industrial equipment, and security systems.
  • Telematics: Utilized in telematics applications for vehicle management, fleet tracking, and driver behavior monitoring.
  • Smart metering: Used in smart meters for remote data collection and control.
  • Security systems: Integrated into security systems for alarm reporting and remote control.

Features

  • Dual-band GSM/GPRS: Supports GSM 900MHz and 1800MHz bands.
  • Ultra-compact size: Small form factor for size-constrained applications.
  • GPRS class 10: Provides data transfer rates up to 85.6 kbps.
  • Embedded TCP/IP stack: Simplifies network connectivity.
  • UART interface: Allows for easy integration with microcontrollers and other devices.
  • Low power consumption: Optimized for battery-powered applications.

Benefits

  • Global connectivity: Dual-band support enables global connectivity.
  • Reduced system size: Ultra-compact size minimizes system footprint.
  • Faster data transfer: GPRS class 10 provides faster data transfer rates.
  • Simplified integration: Embedded TCP/IP stack simplifies network integration.
  • Extended battery life: Low power consumption extends battery life in portable applications.

Technical Specifications: The GL865-DUAL typically operates with a supply voltage range of 3.4V to 4.2V. It supports GSM/GPRS 900/1800 MHz bands. It uses a UART interface for data communication with a baud rate up to 115.2 kbps. The operating temperature range is typically -40°C to +85°C. The module's small size makes it suitable for integration into devices where space is limited. It supports SMS messaging, voice calls, and data transfer over GPRS. The built-in TCP/IP stack allows for direct internet connectivity, simplifying application development.

You May Also Be Interested in

NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
TA-I
Lowest to $0.1194
Nichicon
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess