EN
  • EN
  • DE

DSC6021CE2A-0075

Part No DSC6021CE2A-0075
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 75.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 16MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343836-DSC6021CE2A-0075
Ultra Librarian 3D Model Ultra Librarian DSC6021CE2A-0075 CAD Model

Description

Product Overview: DSC6021CE2A-0075 from Microchip Technology

The DSC6021CE2A-0075 is a highly reliable, miniature MEMS oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and low-power device is an excellent choice for replacing traditional quartz crystal oscillators in embedded systems, offering enhanced stability, precision, and robustness.

Key Features

  • Frequency Range: The DSC6021 series operates at a frequency of 7.5 MHz, providing a stable clock signal for various digital applications.
  • Supply Voltage: It operates at a supply voltage ranging from 1.71V to 3.63V, accommodating a wide array of power requirements for different systems.
  • Low Power Consumption: Designed for energy-saving applications, the DSC6021CE2A-0075 boasts low power consumption, making it ideal for battery-powered and portable devices.
  • Size: The device comes in a compact 2.5mm x 2.0mm package, which is highly beneficial for space-constrained applications.
  • Temperature Stability: It offers excellent temperature stability, ensuring reliable performance across a broad range of operating conditions.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, simplifying integration.

Applications

The DSC6021CE2A-0075 is suitable for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless communication systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6021CE2A-0075 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring long-term stability in a variety of conditions. With its robust design, this MEMS oscillator is resistant to shock and vibration, making it a durable choice for demanding environments.

For designers and engineers looking for a versatile, high-performance timing solution, the DSC6021CE2A-0075 from Microchip Technology offers an excellent balance of size, power, and precision, making it a top contender in its class.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess