EN
  • EN
  • DE

DSC6021JI2A-002KT

Part No DSC6021JI2A-002KT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 2kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343910-DSC6021JI2A-002KT
Ultra Librarian 3D Model Ultra Librarian DSC6021JI2A-002KT CAD Model

Description

Product Overview: DSC6021JI2A-002KT

The DSC6021JI2A-002KT is a high-performance, ultra-compact MEMS oscillator from Microchip Technology, designed to provide precision timing solutions for a wide array of electronic applications. This advanced oscillator is part of Microchip's DSC6000 series, which is known for its exceptional stability, low power consumption, and space-saving design.

Key Features

  • Frequency Range: The DSC6021JI2A-002KT offers a frequency range that is ideal for various applications, making it a versatile choice for designers.
  • Low Power Consumption: With its energy-efficient design, this MEMS oscillator helps extend battery life in portable devices, making it an eco-friendly option for power-sensitive applications.
  • Compact Size: The ultra-miniature footprint of this component addresses the need for space-saving on PCBs, allowing for more compact and integrated designs.
  • Stability: It delivers superior frequency stability, ensuring reliable performance across a range of environmental conditions and temperatures.
  • Supply Voltage: The device operates at a nominal supply voltage, providing compatibility with common industry standards and ease of integration into existing designs.

Applications

The DSC6021JI2A-002KT is suitable for a broad spectrum of applications, including but not limited to:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Industrial Automation and Control Systems
  • Mobile Communication Devices
  • Healthcare and Medical Equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC6021JI2A-002KT is no exception. This product is manufactured to meet high industry standards, ensuring dependable performance and longevity in the field.

Summary

In summary, the DSC6021JI2A-002KT from Microchip Technology is an exemplary choice for designers seeking a reliable, high-performance timing solution. Its combination of low power consumption, stability, and compact design, along with a versatile frequency range, makes it an excellent component for a myriad of electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess