EN
  • EN
  • DE

DSC6023CI2A-00ADT

Part No DSC6023CI2A-00ADT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.1298MHz, 6.1679MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343146-DSC6023CI2A-00ADT
Ultra Librarian 3D Model Ultra Librarian DSC6023CI2A-00ADT CAD Model

Description

Microchip Technology's DSC6023CI2A-00ADT MEMS Oscillator

The DSC6023CI2A-00ADT is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by the renowned Microchip Technology. This compact and highly reliable component is engineered to provide precision timing solutions across a broad range of electronic applications. Its robust design ensures stable performance in a variety of challenging environments, making it an ideal choice for designers looking to optimize their electronic systems.

The DSC6023 series is known for its low power consumption and small footprint. The DSC6023CI2A-00ADT model, in particular, operates at a frequency of 40 MHz, which is suitable for applications that demand high-speed signal processing and timing accuracy. The device is packaged in a 4-SMD, no-lead configuration, measuring a mere 2.5 mm x 2.0 mm, which makes it an excellent option for space-constrained applications.

This oscillator is characterized by its excellent stability and low jitter performance, ensuring reliable operation over its temperature range of -40°C to +85°C. Its supply voltage rating of 1.8V to 3.3V provides flexibility in design for various system voltage requirements. Additionally, the DSC6023CI2A-00ADT offers an enable/disable function that allows power savings by controlling the oscillator's output activity, making it suitable for battery-operated devices.

One of the key advantages of the DSC6023CI2A-00ADT is its robustness against mechanical shock and vibration, thanks to its solid-state MEMS technology. This makes it an excellent alternative to traditional quartz crystal oscillators, particularly in industrial, automotive, and other applications where reliability under physical stress is crucial.

Microchip Technology's commitment to quality ensures that the DSC6023CI2A-00ADT MEMS oscillator is a high-performance, reliable solution for system designers. With its competitive features, this oscillator is well-suited for use in communications, storage, industrial, and consumer electronics that require precise timing solutions.

To facilitate easy integration into existing designs, the DSC6023CI2A-00ADT is fully RoHS compliant and supports standard industrial temperature ranges, making it a versatile and environmentally friendly choice for modern electronics.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess