EN
  • EN
  • DE

DSC6023JI2A-00ACT

Part No DSC6023JI2A-00ACT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 48MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343882-DSC6023JI2A-00ACT
Ultra Librarian 3D Model Ultra Librarian DSC6023JI2A-00ACT CAD Model

Description

The DSC6023JI2A-00ACT is a state-of-the-art microelectromechanical system (MEMS) oscillator from Microchip Technology, offering a high-performance timing solution for a wide range of applications. This compact and energy-efficient component is designed to meet the rigorous demands of modern electronic devices, providing a reliable and stable clock signal with minimal power consumption.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 2.00 MHz, which is suitable for various digital applications that require precise timing.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, making it versatile for both 1.8V and 3.3V logic level systems.
  • Stability: The DSC6023 series offers excellent frequency stability, which is crucial for maintaining the performance and reliability of the system it is used in.
  • Form Factor: With an ultra-compact 2.5 x 2.0 mm package, it is ideal for space-constrained applications, such as wearable technology, portable devices, and Internet of Things (IoT) products.
  • Temperature Range: This oscillator is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits.

Applications

The DSC6023JI2A-00ACT is suitable for a broad array of applications, including but not limited to:

  • Wireless communication devices
  • Smart wearables and fitness devices
  • Industrial and automotive systems
  • Medical monitoring equipment
  • Consumer electronics
  • IoT and connected devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6023JI2A-00ACT is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently over time and under varying conditions. The robust design also minimizes the risk of mechanical failure, a common issue with traditional crystal oscillators, making it a more reliable choice for critical applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess