EN
  • EN
  • DE

DSC6023MI1A-005MT

Part No DSC6023MI1A-005MT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 5.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Package / Case 4-SMD, No Lead
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344063-DSC6023MI1A-005MT
Ultra Librarian 3D Model Ultra Librarian DSC6023MI1A-005MT CAD Model

Description

Product Overview

The DSC6023MI1A-005MT is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the reputable manufacturer Microchip Technology. This compact and highly efficient component is designed to meet the demanding requirements of modern electronic devices, offering a perfect blend of performance, stability, and durability.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 5 MHz, which is ideal for a wide range of applications, including but not limited to embedded systems, IoT devices, and consumer electronics.
  • Precision and Stability: With its excellent frequency stability, the DSC6023MI1A-005MT ensures reliable operation over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, accommodating various power supply requirements and promoting energy efficiency in battery-powered devices.
  • Output Type: The device provides a CMOS/LVTTL compatible output, ensuring easy integration into most digital systems without the need for additional level-shifting components.
  • Package: Housed in a compact 4-SMD, no lead package, the DSC6023MI1A-005MT is designed for space-constrained applications, allowing for high-density PCB layouts and miniaturization of the end product.
  • Quality and Reliability: As a product of Microchip Technology, this oscillator is manufactured to the highest quality standards, ensuring long-term reliability and performance consistency.

Applications

The versatility of the DSC6023MI1A-005MT makes it an excellent choice for a multitude of applications. It is particularly well-suited for portable electronics, where its low power consumption and small size are beneficial. Additionally, it can be used in wireless communication devices, industrial control systems, and automotive electronics, where precision timing is critical.

Environmental Compliance

This product is compliant with the RoHS directive, indicating that it is manufactured with a commitment to environmental responsibility by limiting the use of hazardous substances. This compliance ensures that the DSC6023MI1A-005MT is suitable for use in applications and markets that require adherence to strict environmental standards.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess