EN
  • EN
  • DE

DSC6053CE2A-003.0720

Part No DSC6053CE2A-003.0720
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 3.0720MHZ CMOS SMD / 3.072 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 3.072 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343290-DSC6053CE2A-003.0720
Ultra Librarian 3D Model Ultra Librarian DSC6053CE2A-003.0720 CAD Model

Description

Microchip Technology's DSC6053CE2A-003.0720 Low-Power MEMS Oscillator

The DSC6053CE2A-003.0720 is a high-performance, ultra-compact, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This precision oscillator is part of Microchip's DSC6000 family, which is known for providing excellent stability and reliability in a variety of electronic applications.

Key Features

  • Frequency: The device offers a stable frequency output of 3.0720 MHz, making it suitable for a wide range of timing-critical applications.
  • Low Power Consumption: With its low-power design, the DSC6053CE2A-003.0720 is optimized for battery-powered and portable devices, helping to extend the overall battery life.
  • Compact Size: The oscillator comes in a small 2.5 x 2.0 mm package, which is ideal for space-constrained applications.
  • Stability: It offers excellent temperature stability and aging characteristics, ensuring consistent performance over the product's lifespan.
  • Supply Voltage: The device operates at a nominal supply voltage of 1.8V, accommodating modern low-voltage electronics.
  • Output Type: The oscillator provides a CMOS (Complementary Metal-Oxide-Semiconductor) output, which is compatible with a variety of digital circuits.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The DSC6053CE2A-003.0720 is versatile and can be used in multiple applications, including:

  • Portable electronic devices
  • Wearable technology
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial and automotive electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSC6053CE2A-003.0720 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance for critical system functions.

With its combination of low power consumption, compact size, and stable frequency output, the DSC6053CE2A-003.0720 from Microchip Technology is an excellent choice for designers looking to optimize their electronic systems without compromising on performance or reliability.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess