EN
  • EN
  • DE

DSC6083CI1A-014K000T

Part No DSC6083CI1A-014K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 14 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 14 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343835-DSC6083CI1A-014K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-014K000T CAD Model

Description

Microchip Technology's DSC6083CI1A-014K000T MEMS Oscillator

The DSC6083CI1A-014K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power component is designed to meet the stringent demands of modern electronic systems, offering a compelling alternative to traditional quartz crystal oscillators.

Key Features

  • Frequency Range: The device boasts a precise frequency output of 14 MHz, ideal for a wide range of applications that require a stable and reliable clock source.
  • Supply Voltage: Operating at a nominal supply voltage of 1.8V, the DSC6083CI1A-014K000T is optimized for energy-efficient applications, contributing to the extended battery life of portable devices.
  • Stability: With excellent frequency stability, this MEMS oscillator ensures consistent performance over a variety of conditions, including temperature variations and other environmental factors.
  • Size: The ultra-compact footprint of the device, housed in a 4-SMD, no lead package, makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Output Type: It provides a CMOS output, ensuring compatibility with a wide range of digital circuits and offering ease of integration into various system designs.

Applications

The versatility of the DSC6083CI1A-014K000T MEMS oscillator allows it to be used across diverse sectors, including but not limited to:

  • Consumer electronics such as wearables, smart home devices, and portable media players
  • Industrial automation systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality and reliability is evident in the DSC6083CI1A-014K000T. This MEMS oscillator is a testament to their dedication to providing advanced solutions that address the evolving needs of the electronics industry. By integrating this oscillator into your design, you can expect enhanced performance, reduced power consumption, and a smaller form factor, all of which contribute to a more efficient and compact product design.

You May Also Be Interested in

TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess