EN
  • EN
  • DE

DSC6083CI2A-002K000T

Part No DSC6083CI2A-002K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 2.0000KHZ CMOS SMD / 2 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 2 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343837-DSC6083CI2A-002K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-002K000T CAD Model

Description

Microchip Technology's DSC6083CI2A-002K000T MEMS Oscillator

Introducing the DSC6083CI2A-002K000T, a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to cater to the demanding needs of modern electronics. This high-stability timing solution is ideal for applications requiring precision, reliability, and compact form factors.

Key Features:

  • Frequency Range: The oscillator operates at a frequency of 2 kHz, making it suitable for a variety of low-frequency applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, offering flexibility for different power requirements and ensuring compatibility with a wide range of devices.
  • Output Type: The DSC6083CI2A-002K000T features a CMOS output, providing a digital signal that is easy to interface with other digital components.
  • Package: Encased in a compact 4-SMD, no lead package, it occupies minimal board space, which is crucial for space-constrained applications.
  • Temperature Stability: The device boasts excellent temperature stability, ensuring consistent performance across various environmental conditions.
  • Shock and Vibration Resistance: Thanks to the inherent robustness of MEMS technology, this oscillator exhibits superior resistance to shock and vibration compared to traditional quartz-based oscillators.
  • Long-Term Reliability: The DSC6083CI2A-002K000T is designed for long-term reliability, a hallmark of Microchip's commitment to quality.

Applications:

The versatility of the DSC6083CI2A-002K000T makes it an excellent choice for a myriad of applications, including:

  • Portable electronics where power efficiency and space are critical
  • Industrial and automotive systems requiring ruggedness and precision
  • Consumer electronics that demand consistent performance and compact design
  • Telecommunication infrastructure and IoT devices where stability and reliability are a must

With its integration of advanced MEMS technology, the DSC6083CI2A-002K000T from Microchip Technology stands out as a reliable and efficient solution for your timing requirements. Its compact size, energy efficiency, and robust performance underpin its suitability for a wide range of electronic applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess