EN
  • EN
  • DE

DSC6083CI2A-120K000T

Part No DSC6083CI2A-120K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 120.0000KHZ CMOS SMD / 120 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 120 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343490-DSC6083CI2A-120K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-120K000T CAD Model

Description

Microchip Technology DSC6083CI2A-120K000T MEMS Oscillator

The DSC6083CI2A-120K000T is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator provided by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This cutting-edge oscillator is designed to deliver exceptional frequency stability and reliability for a wide range of applications, including IoT devices, consumer electronics, industrial automation, and telecommunications.

Key Features

  • Frequency Range: This MEMS oscillator operates at a fixed output frequency of 120 kHz, making it suitable for applications that require precise timing solutions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.71V to 3.63V, which allows for flexible usage in various electronic circuits with different power requirements.
  • Low Power Consumption: The DSC6083CI2A-120K000T is optimized for low-power operation, which is critical for battery-powered devices and energy-efficient systems.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Compact Package: The oscillator comes in a compact 4-SMD, no lead package, which is ideal for space-constrained applications.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits and can easily interface with other components in a system.

Applications

Thanks to its robustness and precision, the DSC6083CI2A-120K000T is an excellent choice for various applications, including:

  • Wearable technology
  • Smart home devices
  • Industrial control systems
  • Portable medical equipment
  • Wireless communication modules
  • Automotive electronics

The DSC6083CI2A-120K000T oscillator from Microchip Technology is a testament to the company's commitment to providing innovative timing solutions that meet the evolving needs of modern electronic systems. With its high stability, low power consumption, and compact form factor, it is an ideal choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess