EN
  • EN
  • DE

LTR-516AD

Part No LTR-516AD
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE IR DARK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Wavelength 940nm
Spectral Range 770nm to 1000nm
Voltage - DC Reverse (Vr) (Max) 30V
Current - Dark (Typ) 30nA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension Radial
Win Source Part Number 206820-LTR-516AD
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTR-516AD CAD Model

Description

The LTR-516AD from Lite-On Inc. is a through-hole mounted diode that emits infrared light with a wavelength of 940nm and has a maximum voltage of 30V.

  • Applications: Various electronic circuits
  • Supply and Demand Status: Balanced
  • Package: Bulk
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,400 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess