EN
  • EN
  • DE

DSC6083HE1A-032K800T

Part No DSC6083HE1A-032K800T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.8000KHZ CMOS SMD / 32.8 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.8 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343893-DSC6083HE1A-032K800T
Ultra Librarian 3D Model Ultra Librarian DSC6083HE1A-032K800T CAD Model

Description

The DSC6083HE1A-032K800T is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to provide reliable and stable clock signals for a wide range of electronic applications. This compact and precision oscillator is part of Microchip's DSC6000 series, which is known for its exceptional frequency stability and robustness, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Frequency Range: The device offers a precise frequency output of 32.768 kHz, which is commonly used for timekeeping functions in real-time clock (RTC) applications.
  • Low Power Consumption: With an emphasis on energy efficiency, the DSC6083HE1A-032K800T is designed to operate with ultra-low power consumption, making it suitable for battery-powered devices.
  • Compact Size: The MEMS oscillator comes in a miniature 4-SMD, no lead package, which allows for space-saving on PCBs and is particularly advantageous in size-constrained applications.
  • Temperature Stability: It is engineered to maintain stable performance across a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Supply Voltage: The device supports a supply voltage of 1.8V, aligning with the needs of low-voltage electronics and helping to reduce overall power consumption.

Applications

The versatility of the DSC6083HE1A-032K800T allows it to be utilized in a multitude of applications. It is particularly well-suited for:

  • Wearable technology where size and power efficiency are critical.
  • Smartphones, tablets, and other portable consumer electronics.
  • Automotive electronics that require robust and stable timekeeping under variable conditions.
  • Industrial systems where precision and reliability are paramount.
  • Internet of Things (IoT) devices that benefit from the oscillator's low power profile.

In summary, the DSC6083HE1A-032K800T from Microchip Technology stands out as a high-quality, reliable MEMS oscillator that offers an optimal blend of size, power efficiency, and performance, making it an excellent choice for a diverse array of electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess