EN
  • EN
  • DE

DSC6083HI2A-032K000

Part No DSC6083HI2A-032K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 32 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Absolute Pull Range (APR) ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343773-DSC6083HI2A-032K000
Ultra Librarian 3D Model Ultra Librarian DSC6083HI2A-032K000 CAD Model

Description

The DSC6083HI2A-032K000 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to offer a highly stable and precise clocking solution for a wide array of electronic applications. With its compact footprint and robust performance, this oscillator is an ideal choice for modern, space-constrained designs requiring high reliability.

Key Features

  • Frequency Range: This MEMS oscillator operates at a fixed frequency of 32 kHz, making it perfect for real-time clock applications and power-sensitive designs.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, providing flexibility for different power requirements and ensuring compatibility with a variety of logic levels.
  • Stability: The DSC6083HI2A-032K000 boasts excellent frequency stability, a critical feature for applications where precision timing is paramount.
  • Form Factor: Housed in a compact 2.5x2.0 mm package, it is designed for space-saving on PCBs, without compromising on performance.
  • Operating Temperature Range: It is specified for industrial temperature ranges, operating reliably between -40°C to +85°C, which suits a broad spectrum of environmental conditions.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most microcontrollers and digital logic circuits.

Applications

The DSC6083HI2A-032K000 is versatile and can be used in a variety of applications including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart grid and energy control systems
  • Industrial automation and control systems
  • Automotive electronics
  • Portable medical devices

In summary, Microchip Technology's DSC6083HI2A-032K000 MEMS oscillator is a high-performance, reliable solution for designers looking to enhance their systems with a stable and precise clock source. Its small size, wide operating temperature range, and energy efficiency make it an excellent choice for a myriad of modern electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess