EN
  • EN
  • DE

2SB1546-Q

Part No 2SB1546-Q
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751140-2SB1546-Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1546-Q CAD Model

Description

The 2SB1546-Q is a silicon PNP epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for switching and amplifier applications. The '-Q' suffix indicates that this transistor is qualified to AEC-Q101 standards for automotive applications, meaning it is designed to operate reliably in harsh automotive environments.

Applications:

  • Automotive Applications: Designed for various automotive electronic circuits, such as in car audio, engine control, and body electronics.
  • Switching Circuits: Used as a switch in various electronic circuits where a PNP transistor is required.
  • Amplifier Circuits: Can be used in amplifier stages for signal amplification.
  • Load Drivers: Used for driving relays, solenoids, and other inductive loads.
  • Inverters: Used in inverter circuits for power conversion.

Features:

  • PNP Epitaxial Planar Transistor: Provides reliable and consistent performance.
  • AEC-Q101 Qualified: Designed for use in automotive applications and harsh environments.
  • High Collector Current (IC): Capable of handling relatively high current levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during switching.
  • Small Package: Allows for compact circuit designs.

Benefits:

  • Reliable Automotive Performance: AEC-Q101 qualification ensures reliable operation in demanding automotive conditions (temperature variations, vibration, etc.).
  • Efficient Switching: Low saturation voltage reduces power loss and improves efficiency.
  • Compact Design: Small package minimizes board space requirements.
  • Versatile Applications: Suitable for both switching and amplifier circuits.
  • High Current Handling: Can be used to drive moderate to high current loads.

Additional Details:

The 2SB1546-Q typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -1A, and a power dissipation (PC) of 1W. Its saturation voltage (VCE(sat)) is typically around -0.5V at a collector current of -0.5A. The transition frequency (fT) is around 100 MHz. The transistor is housed in a small surface-mount package such as SOT-23. The AEC-Q101 qualification means that it has passed rigorous tests to ensure reliability under various automotive-related stress conditions. Consult the Rohm Semiconductor datasheet for precise specifications, AEC-Q101 test results, and application guidelines for the 2SB1546-Q transistor. The datasheet will provide detailed information on the specific performance characteristics and limitations of the device.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess