EN
  • EN
  • DE

BH30SA3WGUT-E3

Part No BH30SA3WGUT-E3
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819325-BH30SA3WGUT-E3
Ultra Librarian 3D Model Ultra Librarian BH30SA3WGUT-E3 CAD Model

Description

The BH30SA3WGUT-E3 is a low-dropout (LDO) voltage regulator manufactured by Rohm Semiconductor. This LDO regulator is designed to provide a stable and regulated output voltage with low quiescent current and excellent transient response. It's well-suited for a variety of applications where efficient power management and stable voltage regulation are critical.

Applications:

  • Mobile Devices
  • Wearable Electronics
  • Battery-Powered Systems
  • Microcontroller Power Supplies
  • Sensor Power Supplies

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying load current.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Overheat Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits on the output.
  • Small Package Size: Allows for compact designs.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Voltage Supply: Provides a stable and regulated voltage, ensuring proper operation of sensitive electronic components.
  • Protection Against Damage: Overcurrent, overheat, and short-circuit protection prevent damage to the regulator and connected circuitry.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces component count.

Technical Specifications:

  • Input Voltage Range: Typically 2.5V to 5.5V (Consult datasheet for exact range)
  • Output Voltage: 3.0V (Fixed)
  • Output Current: Typically up to 300mA (Consult datasheet for exact limit)
  • Dropout Voltage: Typically 150mV at 300mA (Consult datasheet for exact value)
  • Quiescent Current: Typically a few microamps (Consult datasheet for exact value)
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package: SOT-25 (or similar small package)

The BH30SA3WGUT-E3 is a reliable and efficient LDO voltage regulator suitable for a wide range of low-power applications. Proper bypassing and thermal management are essential for optimal performance. Refer to the Rohm Semiconductor datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess