EN
  • EN
  • DE

DSC6083JE2A-032K000T

Part No DSC6083JE2A-032K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.0000KHZ CMOS SMD / 32 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343589-DSC6083JE2A-032K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083JE2A-032K000T CAD Model

Description

Product Overview: DSC6083JE2A-032K000T

The DSC6083JE2A-032K000T is a precision MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and performance for a wide range of electronic applications. This compact, surface-mountable device is a perfect solution for modern electronics where space is at a premium and reliable timing is essential.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 32 kHz, which is ideal for real-time clock applications and power-sensitive designs.
  • Supply Voltage: It functions within a supply voltage range of 1.6V to 3.6V, allowing for flexible integration into various circuit designs without the need for additional voltage regulation components.
  • Low Power Consumption: With its low power consumption, the DSC6083JE2A-032K000T is suitable for battery-powered devices, helping to extend battery life and reduce overall power costs.
  • Stability: The oscillator provides excellent frequency stability, ensuring precise timing over a wide temperature range, which is crucial for applications that operate under varying environmental conditions.
  • Package: Encased in a compact 4-pin 2.5x2.0 mm package, it is designed for streamlined surface-mount assembly, contributing to reduced production costs and simplified manufacturing processes.

Applications

The DSC6083JE2A-032K000T is versatile and can be used in a multitude of applications, including but not limited to:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Mobile Phones
  • Smart Home Systems
  • Industrial Controls
  • Healthcare Monitoring Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6083JE2A-032K000T is no exception. This product is built to meet stringent industry standards, ensuring consistent performance and longevity in the field. Customers can trust in the Microchip brand for their critical timing solutions.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess