EN
  • EN
  • DE

DSC6083JI2A-000K000

Part No DSC6083JI2A-000K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO CMOS SMD / XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343115-DSC6083JI2A-000K000
Ultra Librarian 3D Model Ultra Librarian DSC6083JI2A-000K000 CAD Model

Description

Microchip Technology DSC6083JI2A-000K000

The Microchip Technology DSC6083JI2A-000K000 is a high-performance, low-power MEMS oscillator designed for a wide range of applications. This precision oscillator is a part of Microchip's DSC6000 family and offers an excellent alternative to traditional crystal oscillators, providing enhanced stability, reliability, and flexibility for modern electronic systems.

Key Features:

  • Frequency Range: This device offers a frequency range that is suitable for various applications, ensuring compatibility with many different types of electronic systems.
  • Low Power Consumption: The DSC6083JI2A-000K000 is designed for energy efficiency, which makes it ideal for battery-powered devices and applications where power conservation is critical.
  • Compact Size: The small footprint of the MEMS oscillator allows for space-saving on PCBs, making it perfect for portable and space-constrained applications.
  • Stability: It provides excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Voltage Supply: The device operates at a nominal supply voltage, which is compatible with most standard power supply levels in electronic circuits.
  • Output Type: The oscillator provides a clean, low-jitter output that is essential for high-speed digital communication, precision timing, and sensitive RF applications.

Applications:

  • Wireless Communications
  • Wearable Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics

The DSC6083JI2A-000K000 is a testament to Microchip Technology's commitment to providing advanced solutions that meet the evolving needs of the electronics industry. With its high precision, low power, and compact design, this MEMS oscillator is an excellent choice for designers looking to enhance the performance and efficiency of their products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their technical support team for assistance in integrating this oscillator into their designs.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess