EN
  • EN
  • DE

DSC6111CI2A-008.0000T

Part No DSC6111CI2A-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343378-DSC6111CI2A-008.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-008.0000T CAD Model

Description

Microchip Technology DSC6111CI2A-008.0000T MEMS Oscillator

The DSC6111CI2A-008.0000T is a high-performance, precision MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of electronic applications. This compact, integrated device is a perfect solution for replacing traditional quartz crystal oscillators, offering lower power consumption and enhanced durability against environmental factors.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 8.0000 MHz, suitable for a variety of digital applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, optimizing power efficiency in your circuit design.
  • Stability: The DSC6111CI2A-008.0000T offers excellent frequency stability, ensuring consistent performance over a range of conditions.
  • Size: With an ultra-compact footprint of 2.5 x 2.0 mm, this MEMS oscillator is ideal for space-constrained applications.
  • Output Type: It provides a CMOS output, delivering a square wave signal that is essential for digital electronics.
  • Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, making it robust for harsh environments.
  • Packaging: The oscillator comes in a 4-SMD, no lead package, which facilitates easy surface mount assembly and is suitable for reflow soldering processes.

Applications

Due to its precision and stability, the DSC6111CI2A-008.0000T is an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Industrial electronics
  • Automotive systems
  • Internet of Things (IoT) devices

This MEMS oscillator from Microchip Technology is engineered to meet the demands of modern electronic devices that require reliable timekeeping, minimal power draw, and space-saving design. The DSC6111CI2A-008.0000T stands out as a versatile component that can enhance the performance and longevity of your electronic products.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess