EN
  • EN
  • DE

DSC6111HI1B-013.5600

Part No DSC6111HI1B-013.5600
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 13.56 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 13.56 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344206-DSC6111HI1B-013.5600
Ultra Librarian 3D Model Ultra Librarian DSC6111HI1B-013.5600 CAD Model

Description

Product Overview: DSC6111HI1B-013.5600

The DSC6111HI1B-013.5600 is a high-performance, precision MEMS oscillator from the renowned semiconductor manufacturer, Microchip Technology. This compact and reliable oscillator is designed to deliver exceptional stability and accuracy for a wide range of applications, making it an ideal choice for modern electronic devices.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 13.5600 MHz, which is suitable for various applications that require a stable clock source.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, providing flexibility for different power requirements and ensuring compatibility with both 1.8V and 3.3V logic levels.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC6111HI1B-013.5600 is optimized for low power consumption, making it an excellent choice for battery-powered devices.
  • Stability: The oscillator boasts excellent frequency stability, ensuring minimal frequency deviation over temperature, voltage, and aging variations.
  • Form Factor: This device comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without sacrificing performance.
  • Output Type: It provides a CMOS output, which is widely used in digital circuits due to its high noise immunity and low static power consumption.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

Applications

The DSC6111HI1B-013.5600 MEMS oscillator is suitable for a diverse array of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring equipment
  • Consumer electronics

With its robust design and high precision, the DSC6111HI1B-013.5600 from Microchip Technology is an excellent solution for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess