EN
  • EN
  • DE

DSC6111JE2A-049.1520

Part No DSC6111JE2A-049.1520
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 49.1520MHZ CMOS SMD / 49.152 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 49.152 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343070-DSC6111JE2A-049.1520
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2A-049.1520 CAD Model

Description

The DSC6111JE2A-049.1520 is a high-performance, low-power MEMS oscillator from the leading manufacturer Microchip Technology. Designed to deliver exceptional timing solutions, this device offers a precise frequency of 49.1520 MHz, making it an ideal choice for a broad range of applications where accuracy and reliability are paramount.

Key Features

  • Frequency Precision: The oscillator operates at a stable frequency of 49.1520 MHz, which is essential for applications requiring precise timing, such as high-speed digital communication systems.
  • Low Power Consumption: This device is engineered for energy efficiency, making it suitable for battery-powered and portable devices where power conservation is critical.
  • Compact SMD Package: The DSC6111JE2A-049.1520 comes in a small 4-pin 2.5x2.0 mm surface-mount package, allowing for easy integration into space-constrained designs.
  • Stability: It offers excellent temperature stability and aging characteristics, ensuring consistent performance over the product's lifespan and across various environmental conditions.
  • Supply Voltage: The device supports a supply voltage range that is compatible with common industry standards, facilitating easy adoption into existing designs.

Applications

The DSC6111JE2A-049.1520 is versatile and can be used in multiple applications including:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Networking equipment, including routers and switches
  • Medical devices that require precise timing for diagnostics and monitoring

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111JE2A-049.1520 is no exception. It is manufactured to meet high-quality standards, ensuring reliability and performance for critical applications. Users can trust this oscillator to deliver consistent, precise timing solutions in their electronic designs.

For more information, specifications, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess