EN
  • EN
  • DE

DSC6111JE2A-049.1520T

Part No DSC6111JE2A-049.1520T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 49.1520MHZ CMOS SMD / 49.152 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 49.152 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343366-DSC6111JE2A-049.1520T
Ultra Librarian 3D Model Ultra Librarian DSC6111JE2A-049.1520T CAD Model

Description

Microchip Technology DSC6111JE2A-049.1520T MEMS Oscillator

The DSC6111JE2A-049.1520T is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide precise timing solutions for a wide range of electronic applications. This component is part of Microchip's extensive range of timing devices that offer a reliable alternative to traditional quartz crystal oscillators.

Key Features

  • Frequency: The oscillator operates at a frequency of 49.1520 MHz, making it suitable for high-speed digital applications that require a stable and accurate clock source.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, providing flexibility for use in various circuit designs.
  • Stability: The oscillator offers excellent frequency stability, which is essential for maintaining the integrity of digital signals over temperature and voltage changes.
  • Form Factor: It comes in a compact 4-SMD (Surface Mount Device) package, allowing for space-efficient design in modern electronics where board space is at a premium.
  • Output Type: The DSC6111JE2A-049.1520T features a CMOS output, which is compatible with most digital logic families, ensuring easy integration into a variety of systems.
  • Low Power Consumption: This MEMS oscillator is designed for low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in environments with varying temperatures.

Applications

The DSC6111JE2A-049.1520T is well-suited for use in applications such as:

  • Wireless communication systems
  • Networking equipment
  • Consumer electronics
  • Portable and wearable devices
  • Internet of Things (IoT) devices
  • Industrial controls and automation

With its robust design and high precision, the DSC6111JE2A-049.1520T MEMS oscillator from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess