EN
  • EN
  • DE

DSC6111JI2B-100K000

Part No DSC6111JI2B-100K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULP LVCMOS -40C-85C 25P / 100 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344100-DSC6111JI2B-100K000
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2B-100K000 CAD Model

Description

Product Overview: DSC6111JI2B-100K000 by Microchip Technology

The DSC6111JI2B-100K000 is a high-performance, low-power MEMS oscillator from the reputable semiconductor manufacturer, Microchip Technology. This precision device is designed to deliver exceptional frequency stability and reliability for a wide range of applications, including consumer electronics, IoT devices, industrial automation, and telecommunications.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 100 kHz, suitable for various applications that require a stable clock source.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for different electronic circuit designs.
  • Low Power Consumption: This device is optimized for energy efficiency, which is crucial for battery-powered and portable devices, ensuring longer battery life and reduced power costs.
  • Stability and Accuracy: The DSC6111 series offers excellent frequency stability and accuracy, ensuring consistent performance across temperature and voltage variations.
  • Compact Package: The oscillator comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Output Type: It provides a CMOS output, which is widely compatible with most digital circuits, ensuring easy integration into a variety of applications.

Applications

The DSC6111JI2B-100K000 is ideal for applications where stable and accurate timing is critical. It is commonly used in:

  • Wearable Technology
  • Smart Home Devices
  • Portable Medical Devices
  • Industrial Control Systems
  • Wireless Communication Modules

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111JI2B-100K000 is no exception. The product meets stringent industry standards, ensuring high reliability and performance for critical applications. Additionally, Microchip provides excellent technical support and documentation, making the integration process smoother for engineers and designers.

With its combination of features, the DSC6111JI2B-100K000 is a versatile and reliable choice for any project requiring a stable and precise clock source.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess