EN
  • EN
  • DE

DSC6111MA1B-033.3300

Part No DSC6111MA1B-033.3300
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULP LVCMOS -40C-125C 50 / 33.33 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343356-DSC6111MA1B-033.3300
Ultra Librarian 3D Model Ultra Librarian DSC6111MA1B-033.3300 CAD Model

Description

Product Overview

The DSC6111MA1B-033.3300 is a high-performance MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of applications. This precision oscillator is part of Microchip's extensive portfolio of timing solutions that cater to the needs of modern electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 33.3300 MHz, which is ideal for applications that require a precise clock signal.
  • Package: Encased in a compact 4-SMD, no lead package, the DSC6111 series offers a space-saving solution for crowded PCBs.
  • Supply Voltage: It supports a supply voltage of 1.8V, ensuring compatibility with low-voltage systems and contributing to overall power efficiency.
  • Stability: The device boasts excellent frequency stability, making it suitable for applications where consistent performance is critical.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

With its precise timing and robust performance, the DSC6111MA1B-033.3300 is well-suited for a variety of applications, including:

  • IoT devices
  • Consumer electronics
  • Industrial control systems
  • Networking equipment
  • Wireless communication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111MA1B-033.3300 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of today's electronic devices. Users can trust this oscillator to provide a stable clock source for their critical applications.

Environmental Compliance

The DSC6111MA1B-033.3300 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

In summary, the DSC6111MA1B-033.3300 from Microchip Technology is a superior timing solution that combines performance, stability, and energy efficiency in a small form factor, making it an excellent choice for a diverse range of electronic applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess