EN
  • EN
  • DE

DSC6121CI2A-00AP

Part No DSC6121CI2A-00AP
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 19.44MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.89mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343342-DSC6121CI2A-00AP
Ultra Librarian 3D Model Ultra Librarian DSC6121CI2A-00AP CAD Model

Description

Microchip Technology's DSC6121CI2A-00AP: A Compact, Low-Power MEMS Oscillator

The DSC6121CI2A-00AP is a high-performance, ultra-compact, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is a perfect solution for replacing traditional quartz crystal oscillators in a wide range of electronic applications where space and power consumption are critical considerations.

Key Features

  • Frequency Range: The device offers a stable frequency output of 0 MHz, ideal for various applications including IoT devices, wearable technology, and portable electronics.
  • Supply Voltage: Operating at a nominal supply voltage of 2.5V to 3.3V, the DSC6121CI2A-00AP is designed to work efficiently in low-voltage environments, helping to extend battery life in portable applications.
  • Compact Package: Housed in a miniature 6-pin SMD package, this oscillator is optimized for space-constrained applications, allowing designers to reduce the overall size of their electronic systems.
  • Stability: The device provides excellent frequency stability, ensuring reliable performance across a range of environmental conditions, including temperature variations.
  • Output Type: It features a CMOS/LVTTL output, which is compatible with most digital circuits, providing versatility in design integration.
  • Low Power Consumption: With its energy-efficient design, the DSC6121CI2A-00AP helps to minimize power usage, making it an excellent choice for battery-powered devices.

Applications

The DSC6121CI2A-00AP MEMS oscillator is suitable for a variety of applications where reliable timing solutions are essential. It is particularly well-suited for:

  • Wireless communication systems
  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring equipment
  • Consumer electronics

Microchip Technology's commitment to quality and innovation is evident in the DSC6121CI2A-00AP oscillator, delivering high performance in a tiny footprint. This MEMS oscillator is an excellent choice for designers looking to enhance their systems with a reliable, low-power, and space-saving timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess