EN
  • EN
  • DE

DSC6121CI2A-00ART

Part No DSC6121CI2A-00ART
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 48MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.89mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343974-DSC6121CI2A-00ART
Ultra Librarian 3D Model Ultra Librarian DSC6121CI2A-00ART CAD Model

Description

Microchip Technology's DSC6121CI2A-00ART - Compact and Efficient MEMS Oscillator

The DSC6121CI2A-00ART is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance, low-power oscillator is part of Microchip's comprehensive timing solutions, offering a perfect blend of stability, precision, and reliability for a wide array of applications.

Key Features:

  • Frequency Range: The device operates at a fixed output frequency of 25.000 MHz, catering to the common clocking needs of digital electronics.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in various low-voltage applications.
  • Low Power Consumption: Engineered for energy efficiency, the DSC6121CI2A-00ART is ideal for battery-powered devices, ensuring longer operational life without compromising performance.
  • Stable Performance: The oscillator provides excellent stability with a temperature range of -40°C to +85°C, ensuring consistent performance across diverse environmental conditions.
  • Compact Size: Housed in a compact 4-SMD, no lead package, it is suitable for space-constrained applications without sacrificing functionality.
  • Output Type: The device features a CMOS output, delivering a square wave with minimal phase jitter, which is critical for maintaining signal integrity in digital systems.

Applications:

The DSC6121CI2A-00ART is a versatile component that can be integrated into a multitude of electronic devices. It is particularly well-suited for:

  • Portable and wearable electronics where power efficiency is paramount
  • Wireless communication systems requiring precise and stable clock signals
  • Industrial and automotive electronics that operate in harsh environments
  • Consumer electronics, including smart home devices and multimedia applications

Overall, the DSC6121CI2A-00ART from Microchip Technology represents a robust and reliable solution for designers seeking a high-quality, low-power, and space-efficient timing component. With its stable performance and broad application range, it stands as an excellent choice for meeting the rigorous demands of modern electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess