EN
  • EN
  • DE

DSC6121HI2A-00AQT

Part No DSC6121HI2A-00AQT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz, 24MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343629-DSC6121HI2A-00AQT
Ultra Librarian 3D Model Ultra Librarian DSC6121HI2A-00AQT CAD Model

Description

Product Overview: DSC6121HI2A-00AQT from Microchip Technology

The DSC6121HI2A-00AQT is a high-performance silicon MEMS oscillator from Microchip Technology, designed to deliver superior timing solutions in a compact and energy-efficient package. This precision oscillator is ideal for a wide range of applications, including portable electronics, IoT devices, networking equipment, and industrial systems, where reliable and accurate timing is critical.

Key Features

  • Frequency Range: The DSC6121 series offers a frequency range that is suitable for various applications, ensuring versatility in its use.
  • Low Power Consumption: With an emphasis on energy efficiency, this oscillator minimizes power usage, making it an excellent choice for battery-powered devices.
  • Compact Size: The small footprint of the DSC6121HI2A-00AQT allows for easy integration into space-constrained designs without compromising on performance.
  • Stability: It provides excellent frequency stability, a crucial feature for maintaining consistent performance in diverse operating conditions.
  • Output Type: The device supports a CMOS output type, which is widely compatible with most standard electronic components and systems.

Product Specifications

  • Package / Case: The oscillator is housed in a 4-SMD, No Lead package, providing robust protection while maintaining a low profile.
  • Supply Voltage: It operates at a nominal supply voltage, catering to common power requirements in commercial and industrial applications.
  • Operating Temperature: The device is designed to work within a specified temperature range, ensuring reliability across various environmental conditions.
  • Quality and Reliability: Microchip Technology's commitment to quality means that the DSC6121HI2A-00AQT is manufactured to high standards, ensuring dependable performance and longevity.

Applications

The versatility of the DSC6121HI2A-00AQT makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Networking Hardware
  • Industrial Control Systems
  • Wearable Technology

Microchip Technology's DSC6121HI2A-00AQT oscillator is a testament to the company's dedication to providing advanced timing solutions that meet the evolving needs of modern electronic systems. Its combination of performance, efficiency, and compactness makes it an excellent choice for designers looking to enhance their products with reliable timekeeping capabilities.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess