EN
  • EN
  • DE

DSC6121JI2A-0024T

Part No DSC6121JI2A-0024T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 4.9152MHz, 29.4912MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343899-DSC6121JI2A-0024T
Ultra Librarian 3D Model Ultra Librarian DSC6121JI2A-0024T CAD Model

Description

Microchip Technology DSC6121JI2A-0024T MEMS Oscillator

The DSC6121JI2A-0024T is a precision MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to offer a high-performance timing solution for a wide range of electronic applications. This component is a part of Microchip's extensive family of silicon-based MEMS oscillators that provide a reliable and compact alternative to traditional quartz crystal oscillators.

This particular model features a low-profile 4-pad 2.5mm x 2.0mm surface-mount package, making it suitable for space-constrained applications. It is designed to operate at a fixed frequency of 24 MHz, which is a common clock frequency used in microcontrollers, Ethernet, USB interface, and other digital systems that require precise and stable timing signals.

Key Specifications:

  • Frequency: 24 MHz
  • Supply Voltage: 1.71V to 3.63V
  • Output Type: CMOS
  • Package / Case: 4-SMD, No Lead (DFN, LCC)
  • Size / Dimension: 2.5mm x 2.0mm
  • Temperature Stability: ±25 ppm
  • Operating Temperature: -40°C to +85°C
  • Current - Supply (Max): 6mA

One of the key advantages of the DSC6121JI2A-0024T oscillator is its excellent temperature stability, ensuring consistent performance across a wide range of environmental conditions. Additionally, the device offers low power consumption, which is critical for battery-powered and portable devices.

With its integrated Phase-Locked Loop (PLL) circuitry, the DSC6121 series provides a stable and low-jitter clock signal that is essential for high-speed digital electronics. The oscillator also features a fast start-up time, enabling quick system boot and resume from sleep modes, thus enhancing the overall system responsiveness.

Microchip Technology's commitment to quality and reliability is evident in the DSC6121JI2A-0024T, making it an excellent choice for designers looking for a robust and precise timing solution for their electronic products. Whether it's for consumer electronics, industrial automation, or telecommunications equipment, this MEMS oscillator is engineered to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess