EN
  • EN
  • DE

DSC612PI2A-012Q

Part No DSC612PI2A-012Q
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GEN 24M 25M / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 24MHz
Frequency - Output 2 25MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Base Product Number DSC612
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343714-DSC612PI2A-012Q
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-012Q CAD Model

Description

Introducing the DSC612PI2A-012Q from Microchip Technology

The DSC612PI2A-012Q is a cutting-edge, low-power, programmable clock generator from the renowned Microchip Technology. This device is designed to meet the stringent requirements of modern electronic systems, providing a reliable and flexible clocking solution that can be tailored to a wide range of applications.

At the heart of the DSC612PI2A-012Q is Microchip's proprietary silicon technology, which ensures low jitter and high stability across the entire operating temperature range. With the ability to generate up to four independent output frequencies from 2 kHz to 133 MHz, this clock generator is ideal for use in consumer electronics, Internet of Things (IoT) devices, and industrial applications where multiple clock domains are required.

The device features two low-power PLLs (Phase-Locked Loops) that can be configured through an I2C interface, allowing for precise frequency tuning and enabling the user to optimize the clock for specific system requirements. The DSC612PI2A-012Q also supports non-volatile memory (NVM), which means that frequency settings can be stored and recalled upon power-up, simplifying the design and reducing the need for additional components.

With its small 6-pin DFN (3x3 mm) package, the DSC612PI2A-012Q is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Additionally, its low power consumption helps to extend battery life in portable devices, a critical factor in today's mobile-driven world.

Key features of the DSC612PI2A-012Q include:

  • Four configurable clock outputs
  • Wide frequency range from 2 kHz to 133 MHz
  • Two low-power PLLs with I2C interface
  • Non-volatile memory for easy configuration recall
  • Low jitter and high stability
  • Compact 6-pin DFN package
  • Low power consumption for battery-powered applications

Whether you're designing a sophisticated wearable, a smart home device, or an industrial control system, the DSC612PI2A-012Q from Microchip Technology offers the performance and flexibility needed to keep your projects on time and within budget.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess