EN
  • EN
  • DE

DSC612PI2A-01GVT

Part No DSC612PI2A-01GVT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344245-DSC612PI2A-01GVT
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-01GVT CAD Model

Description

Microchip Technology's DSC612PI2A-01GVT: A Versatile Clock Generator

The DSC612PI2A-01GVT from Microchip Technology is a highly integrated and versatile clock generator designed to meet the rigorous demands of today's advanced electronic systems. This compact and efficient device offers a plethora of features that make it an ideal solution for a broad range of applications, including consumer electronics, networking, telecommunications, and industrial automation.

Key Features and Benefits

  • Multiple Outputs: The DSC612PI2A-01GVT can generate up to four different output frequencies simultaneously, providing flexibility for multi-function devices that require various clock inputs.
  • Programmable Frequency: With the ability to program output frequencies, designers have the freedom to tailor the clock generator to their specific needs, ensuring compatibility with a wide array of components.
  • Low Power Consumption: Engineered for energy efficiency, this clock generator minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Low Jitter Performance: The device boasts low jitter performance, which is crucial for maintaining signal integrity in high-speed communication systems and ensuring reliable operation.
  • Easy Integration: The DSC612PI2A-01GVT comes in a compact 6-pin SOT-23 package, allowing for easy integration into space-constrained designs without compromising functionality.
  • I2C Programmable: The inclusion of an I2C interface permits simple programmability and on-the-fly adjustments, enabling dynamic system configuration and optimization.

Applications

With its versatile features, the DSC612PI2A-01GVT is well-suited for a variety of applications, such as:

  • Consumer Electronics (e.g., set-top boxes, smart TVs, gaming consoles)
  • Networking Equipment (e.g., routers, switches, networked storage)
  • Telecommunications Infrastructure (e.g., base stations, network clocks)
  • Industrial Systems (e.g., automation controllers, IoT devices)

Overall, Microchip Technology's DSC612PI2A-01GVT clock generator is a reliable and adaptable solution that provides designers with the performance and flexibility required for contemporary electronic systems. Its combination of multiple outputs, programmable frequencies, low power consumption, and ease of use make it an exceptional choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess