EN
  • EN
  • DE

DSC612RI2A-01K9T

Part No DSC612RI2A-01K9T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 25MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344353-DSC612RI2A-01K9T
Ultra Librarian 3D Model Ultra Librarian DSC612RI2A-01K9T CAD Model

Description

The DSC612RI2A-01K9T is a state-of-the-art clock generator from Microchip Technology, designed to provide a reliable and flexible timing solution for a wide range of applications. This advanced device is capable of generating multiple output frequencies, which makes it an ideal choice for complex electronic systems requiring precise clock signals.

Key Features

  • Low-Power Consumption: Engineered for efficiency, the DSC612RI2A-01K9T consumes minimal power, making it suitable for battery-operated devices and energy-sensitive applications.
  • Multiple Outputs: The device features two low-power LVCMOS/LVTTL outputs, providing the versatility needed to support various subsystems within electronic equipment.
  • Frequency Range: It offers a broad frequency range, enabling users to configure the output from 2 kHz to 133 MHz, ensuring compatibility with a diverse array of products.
  • No External Components Required: This clock generator operates without the need for external resistors or capacitors, simplifying the design process and reducing the bill of materials.
  • Programmable: The device includes programmable features such as output enable/disable, which allows for greater control over the timing signals and power management.
  • Stability: Ensures high stability over temperature and voltage variations, contributing to the overall reliability of the system it is integrated into.
  • Compact Packaging: The DSC612RI2A-01K9T comes in a compact 6-pin DFN package, which is ideal for space-constrained applications.

Applications

With its versatile features, the DSC612RI2A-01K9T is well-suited for a multitude of applications, including but not limited to consumer electronics, Internet of Things (IoT) devices, wearable technology, and industrial control systems. Its ability to deliver precise timing solutions makes it an invaluable component in ensuring the seamless operation and synchronization of electronic systems.

Summary

Microchip Technology's DSC612RI2A-01K9T is a robust, low-power clock generator that offers precision, flexibility, and ease of use. Its programmability and wide frequency range cater to the needs of designers seeking a reliable timing solution for their sophisticated electronic projects. The device's small footprint and the requirement of no external components further enhance its appeal in the market, making it a top choice for modern electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess