EN
  • EN
  • DE

DSC612RL2A-013E

Part No DSC612RL2A-013E
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344301-DSC612RL2A-013E
Ultra Librarian 3D Model Ultra Librarian DSC612RL2A-013E CAD Model

Description

Product Overview: DSC612RL2A-013E by Microchip Technology

The DSC612RL2A-013E from Microchip Technology is a state-of-the-art, low-power, programmable clock generator designed for a wide array of applications. This clock generator is a part of Microchip's extensive portfolio of timing and clock solutions, offering precision and reliability in a compact form factor.

Key Features

  • Multiple Outputs: The device provides two low-power, programmable clock outputs, enabling it to serve multiple components within a system simultaneously.
  • Frequency Range: Each output can be programmed to generate a clock signal from 2 kHz to 133 MHz, offering a versatile range that caters to various system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the DSC612RL2A-013E ensures minimal power draw without sacrificing performance.
  • Flexible Voltage: It operates over a wide voltage range, accommodating different power supply specifications and ensuring compatibility with a variety of systems.
  • Small Footprint: The device comes in a small 6-pin DFN package, making it ideal for space-constrained applications.
  • EEPROM Configuration: The clock settings can be stored in the integrated EEPROM, allowing for easy configuration and quick startup.
  • Stability: It offers excellent frequency stability, ensuring consistent performance across a range of environmental conditions.

Applications

The DSC612RL2A-013E is suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial controls
  • Medical equipment

Conclusion

Microchip Technology's DSC612RL2A-013E is a versatile, high-performance clock generator that provides designers with a flexible, low-power solution for their timing requirements. Its programmable nature, coupled with a broad frequency range and stable operation, makes it an excellent choice for a variety of applications where efficiency and space are at a premium. For those seeking a reliable and adaptable clock generation solution, the DSC612RL2A-013E is a product that stands out for its precision engineering and innovative features.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess