EN
  • EN
  • DE

DSC613NI3A-0105

Part No DSC613NI3A-0105
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 3-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 12MHz
Frequency - Output 3 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC613
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343854-DSC613NI3A-0105
Ultra Librarian 3D Model Ultra Librarian DSC613NI3A-0105 CAD Model

Description

Microchip Technology DSC613NI3A-0105 Low-Power MEMS Oscillator

The DSC613NI3A-0105 is a cutting-edge, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to provide a highly stable and reliable clock signal for a wide range of electronic applications. This compact, surface-mountable component is an ideal choice for designers looking to enhance the performance of their systems while maintaining power efficiency and reducing board space.

Key Features:

  • Frequency Range: The DSC613NI3A-0105 offers a frequency range that is suitable for various applications, ensuring compatibility with a wide array of devices.
  • Low Power Consumption: Engineered for power-sensitive applications, this oscillator minimizes energy usage, thereby extending battery life in portable devices and reducing power costs in stationary applications.
  • Compact Size: The small footprint of this MEMS oscillator makes it an excellent choice for space-constrained designs, allowing for greater flexibility in PCB layout and additional room for other critical components.
  • Stability and Precision: With its high stability and precision, the DSC613NI3A-0105 ensures reliable performance even under varying environmental conditions, making it suitable for industrial, automotive, and consumer electronics.
  • Long-term Reliability: Microchip Technology's commitment to quality means that this oscillator is built to provide consistent performance over an extended period, reducing the need for maintenance or replacement.

Applications:

The versatility of the DSC613NI3A-0105 MEMS oscillator makes it an ideal choice for a broad array of applications, including but not limited to:

  • IoT devices
  • Wearable technology
  • Smart home electronics
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics
  • Wireless communications

In conclusion, the DSC613NI3A-0105 from Microchip Technology represents a state-of-the-art solution for designers seeking a reliable, low-power, and space-efficient timing component. Its robust performance and adaptability to various environments and applications make it a top choice for a wide range of electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess