EN
  • EN
  • DE

DSC613RE2A-016Y

Part No DSC613RE2A-016Y
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344304-DSC613RE2A-016Y
Ultra Librarian 3D Model Ultra Librarian DSC613RE2A-016Y CAD Model

Description

The DSC613RE2A-016Y from Microchip Technology is a cutting-edge, low-power, multi-output MEMS clock generator designed to provide exceptional stability and precision in a variety of applications. This device is a testament to Microchip's commitment to providing advanced timing solutions that meet the rigorous demands of modern electronics.

Key Features

  • Multiple Outputs: The device features two LVCMOS outputs, enabling it to drive multiple loads simultaneously.
  • Frequency Range: It boasts an impressive programmable output frequency range, making it highly versatile for different use cases.
  • Low Power Consumption: Designed for energy efficiency, the DSC613RE2A-016Y consumes minimal power, making it suitable for battery-powered applications.
  • Compact Size: The package comes in a compact size, which is crucial for space-constrained applications.
  • Stability: It provides excellent frequency stability, which is vital for applications that require consistent timing performance.
  • No External Components Required: This clock generator operates without the need for external resistors or capacitors, simplifying design and reducing overall system cost.

Applications

The DSC613RE2A-016Y is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation systems
  • Telecommunications equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC613RE2A-016Y is built to the highest standards, ensuring it performs reliably in even the most demanding conditions. With support and expertise from Microchip, customers can integrate this clock generator into their designs with confidence, benefiting from its performance and the peace of mind that comes with using a product from a leading semiconductor manufacturer.

For detailed technical specifications, application notes, and support documentation, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess