EN
  • EN
  • DE

DSC613RI3A-0131

Part No DSC613RI3A-0131
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344224-DSC613RI3A-0131
Ultra Librarian 3D Model Ultra Librarian DSC613RI3A-0131 CAD Model

Description

Microchip Technology's DSC613RI3A-0131: A High-Performance Clock Generator

The DSC613RI3A-0131 is a cutting-edge clock generator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to provide a reliable and versatile clock generation solution for a vast array of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Multiple Outputs: The DSC613RI3A-0131 offers three different output clocks, making it a highly flexible solution for systems that require multiple frequencies.
  • Low Power Consumption: Engineered for efficiency, this clock generator maintains a low power consumption profile, which is crucial for battery-powered and energy-sensitive applications.
  • Wide Frequency Range: With a broad frequency range, the device can be configured to meet the specific needs of various applications, ensuring compatibility and performance.
  • Programmable: Users can program the output frequencies, allowing for customization and fine-tuning to match specific system requirements.
  • Compact Package: The DSC613RI3A-0131 is offered in a small package, making it suitable for space-constrained designs without compromising functionality.

Applications

The versatility of the DSC613RI3A-0131 clock generator makes it an ideal choice for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Networking equipment like routers, switches, and access points
  • Industrial control systems and automation
  • Internet of Things (IoT) devices and smart home technology
  • Wearable technology and medical devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC613RI3A-0131 is no exception. It is manufactured to meet high standards, ensuring stable performance across various environmental conditions and throughout the product's lifespan. This reliability, combined with Microchip's global support network, makes the DSC613RI3A-0131 a trusted component for any project requiring precise clock generation.

Overall, the DSC613RI3A-0131 from Microchip Technology represents a sophisticated and adaptable clock generation solution that can meet the demands of modern electronic systems, delivering performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess