EN
  • EN
  • DE

DSC6183HI2A-032K768T

Part No DSC6183HI2A-032K768T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343744-DSC6183HI2A-032K768T
Ultra Librarian 3D Model Ultra Librarian DSC6183HI2A-032K768T CAD Model

Description

The DSC6183HI2A-032K768T is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to offer exceptional stability and accuracy for a wide range of electronic applications. This compact, integrated device is part of Microchip's extensive line of silicon-based timing solutions that are renowned for their reliability and precision.

Key Features

  • Frequency Range: This oscillator operates at a fixed frequency of 32.768 kHz, which is a standard clock frequency used in real-time clocks (RTCs), watches, and other devices requiring a precise time base.
  • Supply Voltage: It is designed to work within a supply voltage range of 1.71V to 3.63V, accommodating various power requirements and ensuring compatibility with both 3.3V and 1.8V power supply systems.
  • Low Power Consumption: The DSC6183HI2A-032K768T is optimized for low-power operation, making it ideal for battery-powered and portable devices where energy efficiency is critical.
  • Stability: It offers excellent frequency stability, which is crucial for applications that require consistent performance over a range of environmental conditions.
  • Package: The device comes in a compact and robust 4-SMD, no lead package, which allows for easy integration into a variety of circuit designs and helps save valuable board space.
  • Temperature Range: This MEMS oscillator is designed to operate over an industrial temperature range, making it suitable for applications that may be exposed to harsher environments.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits and offering straightforward interfacing with microcontrollers and other digital components.

Applications

The DSC6183HI2A-032K768T is versatile and can be used in multiple applications, including but not limited to:

  • Real-time clocks for consumer electronics
  • Wearable technology
  • Smart meters and industrial timing
  • IoT devices
  • Portable medical devices
  • Automotive electronics

Overall, the DSC6183HI2A-032K768T from Microchip Technology is an excellent choice for designers looking for a reliable, high-precision timing solution that combines performance with energy efficiency.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess