EN
  • EN
  • DE

SLR-332VRTJ7

Part No SLR-332VRTJ7
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Optoelectronics
Family LED Indication - Discrete
Win Source Part Number 190552-SLR-332VRTJ7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLR-332VRTJ7 CAD Model

Description

The SLR-332VRTJ7 is a red LED manufactured by Rohm Semiconductor. This LED is designed for use as an indicator light in various electronic devices and systems. It offers high brightness and low power consumption, making it suitable for applications where energy efficiency is important.

Applications:

  • Indicator Lights: Used as status indicators in electronic devices (power on/off, error conditions, etc.).
  • Backlighting: Providing illumination for LCD screens and keypads.
  • Automotive Lighting: Used in dashboard indicators and warning lights.
  • Consumer Electronics: In appliances, remote controls, and other electronic gadgets.
  • Industrial Equipment: For status and warning indication on machinery and control panels.

Features:

  • High Brightness: Provides a clear and visible light output.
  • Low Power Consumption: Reduces energy usage and extends battery life in portable devices.
  • Compact Size: Allows for easy integration into various applications.
  • Long Lifespan: Ensures reliable performance over an extended period.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Clear Indication: Provides a bright and easily visible signal.
  • Energy Efficient: Reduces power consumption, making it suitable for battery-powered devices.
  • Easy Integration: Compact size simplifies the design process.
  • Reliable Performance: Long lifespan ensures continuous operation.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Specific Details: The SLR-332VRTJ7 has a peak wavelength of 630 nm. The luminous intensity is typically around 10 mcd. The forward voltage is typically 2.0 V at 20 mA. The LED is available in a standard 3.2 x 1.6 mm package. The viewing angle is 130 degrees. It is suitable for reflow soldering processes.

You May Also Be Interested in

Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess