EN
  • EN
  • DE

DSC6301CI2GA-025.0000

Part No DSC6301CI2GA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343955-DSC6301CI2GA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301CI2GA-025.0000 CAD Model

Description

Microchip Technology's DSC6301CI2GA-025.0000 Crystal Oscillator

The DSC6301CI2GA-025.0000 is a precision, low-power, fixed-frequency crystal oscillator (XO) designed by Microchip Technology to provide reliable clock signals with minimal design effort. This high-performance component is tailored for use in a wide range of applications including consumer electronics, IoT devices, portable instrumentation, and industrial controls.

With a frequency of 25.0000 MHz, this crystal oscillator ensures accurate timing for critical processes. The DSC6301 series is characterized by its compact industry-standard 4-pad ceramic package, measuring 2.5mm x 2.0mm, which makes it an ideal choice for space-constrained applications. The small footprint of the device doesn't compromise its performance or reliability, making it a versatile solution for various electronic products.

Key Features

  • Frequency: Precisely calibrated to 25.0000 MHz, providing a stable clock source for your applications.
  • Supply Voltage: Operates at a nominal supply voltage of 2.5V to 3.3V, accommodating a range of power supplies and ensuring compatibility with different logic levels.
  • Low Power Consumption: Designed for energy efficiency, this oscillator is particularly suitable for battery-powered devices.
  • Temperature Stability: The device operates reliably across a wide temperature range, ensuring consistent performance in diverse environments.
  • Packaging: The DSC6301CI2GA-025.0000 comes in a compact, surface-mount 4-pad ceramic package that is RoHS compliant and suitable for automated assembly processes.

Applications

The versatility of the DSC6301CI2GA-025.0000 makes it an excellent choice for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Portable and wearable technology
  • Medical monitoring equipment
  • Industrial timing controls
  • Networking hardware such as switches and routers

In conclusion, Microchip Technology's DSC6301CI2GA-025.0000 crystal oscillator is a highly reliable, precise, and power-efficient solution for any design requiring a fixed-frequency clock signal. Its robust performance and small form factor make it an indispensable component for modern electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess