EN
  • EN
  • DE

DSC6301JI2EA-025.0000

Part No DSC6301JI2EA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343584-DSC6301JI2EA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2EA-025.0000 CAD Model

Description

Product Overview

The DSC6301JI2EA-025.0000 is a high-quality, low-power MEMS oscillator from Microchip Technology, designed to provide reliable and stable clock frequencies for various electronic applications. This precision oscillator is a part of Microchip's extensive range of timing solutions that cater to a wide array of modern electronic devices.

Key Features

  • Frequency: The DSC6301JI2EA-025.0000 offers a fixed frequency of 25.0000 MHz, which is ideal for applications that require a consistent and precise clock signal.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, making it versatile for use in low-power devices.
  • Stability: The oscillator provides excellent frequency stability, ensuring minimal frequency deviation over temperature and voltage changes.
  • Package: Housed in a compact 4-SMD, no lead package, it is suitable for space-constrained applications.
  • Operating Temperature: It is designed to function over an extended temperature range, typically from -40°C to +85°C, making it reliable in diverse environmental conditions.
  • Output Type: The device features a CMOS output, which is compatible with most digital circuits.

Applications

The DSC6301JI2EA-025.0000 is an ideal solution for replacing traditional quartz crystal oscillators in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Industrial electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Microcontroller clock generation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6301JI2EA-025.0000 is manufactured with this in mind. The oscillator is subjected to rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability.

Environmental Compliance

This product is RoHS compliant, indicating that it is manufactured with environmentally safe materials and processes. This compliance ensures that the DSC6301JI2EA-025.0000 is suitable for use in applications where environmental regulations are a concern.

Overall, the DSC6301JI2EA-025.0000 from Microchip Technology is a robust, high-performance oscillator that offers a blend of precision, stability, and power efficiency, making it an excellent choice for modern electronic designs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess