EN
  • EN
  • DE

DSC6301JL2AB-027.0000

Part No DSC6301JL2AB-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343038-DSC6301JL2AB-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JL2AB-027.0000 CAD Model

Description

The DSC6301JL2AB-027.0000 is a high-performance, low-power silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component provides a stable and precise clock signal, which is essential for synchronizing digital systems. With its compact size and robust features, it is an ideal solution for a wide range of applications including portable electronics, IoT devices, and industrial systems.

Key Features

  • Frequency: The oscillator operates at a frequency of 27.0000 MHz, providing a precise and stable clock signal for your applications.
  • Supply Voltage: It is designed to work with a 1.8V to 3.3V power supply, offering flexibility for different power environments.
  • Output Type: The device features a CMOS output, ensuring compatibility with a wide range of digital circuits.
  • Package: Housed in a compact 4-SMD, no lead package, it requires minimal board space, making it suitable for space-constrained applications.
  • Temperature Stability: The oscillator maintains stable performance over an industrial temperature range, ensuring reliability in various operating conditions.
  • Low Power Consumption: With its energy-efficient design, the DSC6301JL2AB-027.0000 helps to extend battery life in portable devices.

Applications

The DSC6301JL2AB-027.0000 is versatile and can be used in various applications, including:

  • Wireless communication systems
  • Consumer electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6301JL2AB-027.0000 is no exception. It is manufactured with rigorous quality control processes and designed to meet the high reliability standards required by modern electronic systems. Whether you are developing a consumer gadget or an industrial-grade device, this MEMS oscillator is engineered to provide consistent performance and longevity.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess