EN
  • EN
  • DE

DSC6331CI1CA-025.0000

Part No DSC6331CI1CA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343787-DSC6331CI1CA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331CI1CA-025.0000 CAD Model

Description

Product Overview

The DSC6331CI1CA-025.0000 is a state-of-the-art MEMS oscillator from Microchip Technology, renowned for its precision timing solutions and innovative semiconductor products. This compact, high-performance component is designed to meet the stringent demands of modern electronic systems, providing a reliable and stable clocking source with a fixed frequency of 25.0000 MHz.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 25.0000 MHz, which is ideal for a wide range of applications that require a stable and accurate clock signal.
  • Package: It comes in a compact industry-standard 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Supply Voltage: The DSC6331CI1CA-025.0000 is designed to work with a supply voltage of 1.8V, optimizing power consumption for battery-powered and portable devices.
  • Temperature Stability: It maintains consistent performance over a broad temperature range, ensuring reliability in various operating conditions.
  • Low Jitter: The device features low phase jitter, which is critical for high-speed digital signal processing and networking applications where signal integrity is paramount.
  • Long-term Reliability: Microchip's MEMS technology ensures high reliability and reduced sensitivity to environmental factors compared to traditional quartz-based oscillators.

Applications

The DSC6331CI1CA-025.0000 is versatile and can be used in a multitude of applications, including:

  • Consumer electronics such as wearables and smart home devices
  • Industrial automation and control systems
  • Telecommunications infrastructure
  • Portable medical devices
  • Internet of Things (IoT) devices
  • Networking equipment, including routers and switches

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The DSC6331CI1CA-025.0000 is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a product that not only meets but exceeds industry standards for performance and durability. Additionally, Microchip provides comprehensive technical support to assist with integration and troubleshooting, ensuring a smooth design-in process for engineers and product developers.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess