EN
  • EN
  • DE

DSPIC30F2010-20I/SPG

Part No DSPIC30F2010-20I/SPG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit dsPIC30 dsPIC RISC 12KB Flash 3.3V/5V 28-Pin SPDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture dsPIC
Data Bus Width 16 b
Interface I2C, SPI, UART
Lead Free Yes
Max Frequency 20 MHz
Maximum Operating Temperature 85 °C
Memory Size 12 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of I/Os 20
Number of Pins 28
Number of Programmable I/O 20
Number of Timers/Counters 3
Operating Supply Voltage 5.5 V
Packaging Bulk
RAM Size 512 B
RoHS Compliant
Win Source Part Number 1056336-DSPIC30F2010-20I/SPG
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2010-20I/SPG CAD Model

Description

The dsPIC30F2010-20I/SPG is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This makes it an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and embedded control systems.

Key Features:

  • High-Performance DSC Core: The device features a 30 MIPS (Million Instructions Per Second) dsPIC DSC core with a 24-bit wide data path, providing the computational power needed for advanced algorithms.
  • Programmable Digital I/O: It offers a variety of programmable digital I/O pins for flexible interfacing with external devices.
  • Robust Peripheral Set: The dsPIC30F2010-20I/SPG includes peripherals such as a Motor Control PWM, a Quadrature Encoder Interface, and a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, making it well-suited for precision control applications.
  • On-Chip Flash Memory: Equipped with 12 KB of on-chip flash memory for program storage, this DSC enables reliable operation and provides space for complex application code.
  • High-Speed Operation: The DSC operates at a maximum frequency of 20 MHz, ensuring swift execution of tasks.
  • Temperature Range: This device is specified for the industrial temperature range (-40°C to +85°C), making it robust for harsh environments.
  • Package: The dsPIC30F2010-20I/SPG is available in a 28-pin SPDIP (Plastic Dual Inline Package) form factor.

Applications:

The versatility of the dsPIC30F2010-20I/SPG allows it to be used in a wide range of applications. Its high-speed processing capabilities and rich peripheral set make it particularly well-suited for:

  • Advanced Motor Control Systems
  • Power Management and Conversion
  • Intelligent Sensing and Monitoring Systems
  • Automotive and Aeronautics Instrumentation
  • Industrial Automation and Robotics

With its robust design and powerful feature set, the dsPIC30F2010-20I/SPG from Microchip Technology provides a reliable and efficient solution for developers looking to integrate advanced digital signal processing capabilities into their designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess