EN
  • EN
  • DE

DSPIC30F2023-30I/ML

Part No DSPIC30F2023-30I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name DSPIC30F2023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917615-DSPIC30F2023-30I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2023-30I/ML CAD Model

Description

Microchip Technology's DSPIC30F2023-30I/ML: A High-Performance Digital Signal Controller

The dSPIC30F2023-30I/ML is a cutting-edge digital signal controller (DSC) from the renowned manufacturer, Microchip Technology. Designed to bridge the gap between traditional microcontrollers (MCUs) and digital signal processors (DSPs), this DSC offers the best of both worlds: the ease-of-use of an MCU and the processing power of a DSP. This makes it an ideal choice for applications that require advanced control algorithms and high-speed computation, such as motor control, power conversion, and sensor processing.

This particular model of the dSPIC30F series operates at a maximum frequency of 30 MHz, providing a robust platform for executing complex algorithms with efficiency. It is based on a 16-bit architecture, which ensures a good balance between data resolution and system complexity, making it suitable for a wide range of applications.

The DSPIC30F2023-30I/ML comes in a 28-pin QFN package, which is known for its compact footprint and excellent thermal performance. This small form factor is beneficial for space-constrained applications, while still offering a rich set of features:

  • High-Performance CPU: Modified Harvard architecture, up to 30 MIPS operation at 30 MHz.
  • Program Memory: Up to 24 Kbytes of Flash memory, which is ideal for storing complex application code.
  • Data RAM: 2 Kbytes of RAM, providing ample space for real-time data processing.
  • Advanced Peripherals: Integrated peripherals include UART, SPI, I2C modules for communication, PWM outputs for precise control, and ADC for analog signal processing.
  • Robust Design: The device is characterized for extended temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.

With its DSP engine, the dSPIC30F2023-30I/ML can perform multiply-accumulate (MAC) operations, which are essential for digital filtering and fast Fourier transform (FFT) algorithms. Its flexible and powerful instruction set is optimized for control applications, allowing developers to implement complex control algorithms with reduced code size and faster execution times.

Microchip's commitment to longevity and support means that the dSPIC30F2023-30I/ML is not only a high-performance component but also a reliable choice for long-term projects. Whether you are designing an advanced motor controller or an innovative power management system, this DSC provides the computational power and the versatility required to meet the demands of modern embedded applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess