EN
  • EN
  • DE
  • IT

DSPIC30F3013-20E/ML

Part No DSPIC30F3013-20E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773447-DSPIC30F3013-20E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3013
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013-20E/ML CAD Model

Description

Microchip Technology's DSPIC30F3013-20E/ML

The DSPIC30F3013-20E/ML is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding needs of modern embedded control applications. This 16-bit microcontroller integrates the power of a digital signal processor (DSP) with the ease of use of a microcontroller, making it an ideal choice for applications that require complex algorithms and processing power.

Key Features:

  • High-Performance DSC Core: The DSPIC30F3013-20E/ML features a 16-bit modified Harvard architecture that allows it to execute instructions and access data simultaneously, leading to increased computational speed and efficiency.
  • Clock Speed: This device operates at a maximum frequency of 20 MHz, providing a robust platform for time-critical tasks and signal processing.
  • Program Memory: It comes with 24 KB of flash memory, which provides ample space for application code storage and is reprogrammable for flexibility in development and updates.
  • RAM: With 2 KB of RAM, the DSPIC30F3013-20E/ML offers sufficient temporary data storage for intermediate computations and data buffering.
  • Advanced Peripherals: The microcontroller includes a range of integrated peripherals such as UART, SPI, and I2C modules for serial communication, as well as a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and devices.
  • Robust I/O Capabilities: The device provides up to 21 I/O pins, supporting a variety of input and output options for interfacing with external components, sensors, and actuators.
  • Power Management: Designed for low-power operation, it features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to minimize power consumption during start-up.
  • Package: The DSPIC30F3013-20E/ML comes in a compact 28-pin QFN (quad flat no-lead) package, suitable for space-constrained applications.

Applications:

The versatility of the DSPIC30F3013-20E/ML makes it a perfect choice for a wide range of applications, including but not limited to:

  • Motor Control
  • Power Supply Control
  • Embedded Audio and Voice Processing
  • Industrial Automation and Control Systems
  • Automotive and Transportation Systems

Overall, the DSPIC30F3013-20E/ML from Microchip Technology is a powerful and reliable DSC that offers a perfect blend of processing power, memory, and peripheral integration to support complex and demanding applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess