EN
  • EN
  • DE

DSPIC30F3013-20I/SO

Part No DSPIC30F3013-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773449-DSPIC30F3013-20I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3013
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3013-20I/SO CAD Model

Description

Microchip Technology DSPIC30F3013-20I/SO Product Overview

The DSPIC30F3013-20I/SO from Microchip Technology is a high-performance, 16-bit digital signal controller (DSC) designed to meet the demanding needs of modern embedded control applications. This DSC combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities to offer an optimized solution for applications requiring complex algorithms and control functions.

Key Features

  • Core: The DSPIC30F3013-20I/SO features a 16-bit modified Harvard architecture that enables the execution of instructions and data fetching in a single cycle, providing efficient operation and high-speed processing.
  • CPU Speed: This DSC operates at a maximum frequency of 20 MHz, delivering the computational power needed for performance-intensive tasks.
  • Program Memory: It comes with 24 KB of flash memory, allowing ample space for application code storage.
  • RAM: The device includes 2 KB of SRAM for data storage, which is vital for real-time applications that require fast data access and manipulation.
  • I/O Pins: With 22 general-purpose I/O pins, this DSC provides flexibility in interfacing with external devices and peripherals.
  • Communication Interfaces: It supports a variety of communication protocols such as UART, SPI, and I2C, enabling easy integration into different system designs.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme conditions.
  • Package: The DSPIC30F3013-20I/SO is available in a 28-pin SOIC package, which is suitable for surface mount technology and compact PCB designs.

Applications

The DSPIC30F3013-20I/SO is ideal for a variety of applications, including motor control, power conversion, industrial automation, and sensor interfacing. Its robust processing capabilities make it a great choice for projects that require complex mathematical computations, such as Fourier transforms, filtering, and control algorithms.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The DSPIC30F3013-20I/SO is backed by Microchip's extensive documentation, development tools, and a supportive community of developers, making it a reliable and well-supported component for any project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess